The NR301102U6R3FK2 is a radial leaded aluminum electrolytic capacitor from the Type 301 series, designed for switching power supply outputs and UPS battery stiffening. It has a 1000 µF capacitance, 6.3 Vdc rating, and a -10% to +75% tolerance. The part features an ultra-low ESR of 160 mΩ at 120 Hz and supports a ripple current of 1.54 A at 85 °C. It measures 0.65 in diameter by 1.04 in height, with two leads and a bare can termination. The capacitor operates across a temperature range of -55 °C to +105 °C and has a 4000-hour load life at full load and 85 °C. Its series inductance is 12 to 16 nH, enabling high ripple current capability. The termination style supports rugged, reverse-proof mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301102U6R3FK2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |