The NLW50-16 is an axial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 50 µF, featuring a maximum ESR of 6.70 Ω at 120 Hz and a ripple current rating of 0.108 A at 85 °C. It measures 0.32 inches in diameter by 0.76 inches in length and operates within a temperature range of -40 °C to +105 °C. The capacitor complies with a load life of 1,000 hours at +105 °C, with allowable changes of ±20% in capacitance, 200% increase in ESR, and 200% increase in leakage current. Vibration resistance is specified from 10 to 55 Hz at 0.06 inches amplitude and 10 g maximum, with 2 hours per plane. Capacitance tolerance is -10% to +75%.
50µF 16V Aluminum Electrolytic Capacitors Axial, Can 6.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 50UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW50-16 | NLW50-16-ND | NLW50-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |