The PSU13065A is a non-polarized aluminum electrolytic AC motor start capacitor rated for 165 Vac, with a capacitance range of 130-156 µF, housed in a round bakelite case measuring 1 1 7/16 inches in diameter and 2 3/4 inches in length. It operates at 50-60 Hz, supports temperatures from -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 standards. It is listed under UL file no. E128034 and features dual quick-connect terminals.
130µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 130µF 165V
CAP ALUM 130UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU13065A | PSU13065A-ND | 2002-PSU13065A | PSU13065A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| WVAC | 165 volts |