The NLW5-50 is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 5 µF. It has a maximum ESR of 40 Ω at 120 Hz and a rated ripple current of 0.037 A at 85 °C. The component measures 0.28 inches in diameter and 0.57 inches in length. It operates over a temperature range of -40 °C to +105 °C, supports a load life of 1,000 hours at 105 °C with ±20% capacitance change and 200% ESR increase, and meets vibration standards of 10 to 55 Hz at 0.06 inches amplitude and 10 g max, tested in each plane. ESR and capacitance tolerance are specified at 120 Hz.
5µF 50V Aluminum Electrolytic Capacitors Axial, Can 40Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 5UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW5-50 | NLW5-50-ND | NLW5-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |