The NR301R222M016FK2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a 2200 µF capacitance, 16 Vdc rated voltage, and a maximum ESR of 120 mΩ at 25°C and 42 mΩ at 85°C. The capacitor supports a ripple current of 1.79 A at 120 Hz and 3.02 A at 20 kHz. It is rated for operation from -55°C to 105°C and has a 4000-hour load life at 85°C under full load. The part uses a bare can with PVC insulation and measures 0.65 in diameter by 1.04 in height, with a lead spacing of 0.2 in. The capacitor replaces multiple smaller units due to its high capacitance and low impedance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R222M016FK2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |