The NLW1-25 is an axial leaded aluminum electrolytic capacitor with a capacitance of 1 µF and a rated voltage of 25 Vdc, designed for industrial applications requiring extended temperature operation from -40 ºC to +105 ºC. It has a maximum ESR of 200 Ω at 85 ºC and a nominal ripple current of 0.020 A at 120 Hz. The component measures 0.28 inches in diameter and 0.57 inches in length. It meets a load life requirement of 1,000 hours at 105 ºC with a capacitance change of ±20%, ESR increase of up to 200% of limit, and leakage current doubling of limit. Vibration resistance is specified up to 55 Hz at 10 g with 0.06 inch amplitude. The capacitor uses an epoxy end seal and is part of a series known for low DCL, low ESR, and extended life performance.
1µF 25V Aluminum Electrolytic Capacitors Axial, Can 200Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 1UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW1-25 | 338-4399-ND | NLW1-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |