The NLW1-50 is an axial-leaded aluminum electrolytic capacitor with a capacitance of 1 µF and a rated voltage of 50 Vdc. It has a maximum ESR of 200 Ω at 120 Hz and a nominal ripple current of 0.020 A at 120 Hz. The part measures 0.28 inches in diameter and 0.57 inches in length. It operates within a temperature range of -40 °C to +105 °C, with a load life of 1,000 hours at 105 °C and a shelf life of 1,000 hours at 105 °C. Vibration resistance is specified from 10 to 55 Hz with 0.06 inch peak-to-peak displacement and 10 g maximum acceleration applied for 2 hours in each plane. Capacitance tolerance is -10% to +75%, and leakage current specification is 0.1√CV + 2 µA. The part features an epoxy end seal and is designed for industrial applications requiring extended temperature performance and vibration resistance.
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 200Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 1UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW1-50 | NLW1-50-ND | NLW1-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |