The NLW25-16 is an axial-leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 25 µF, featuring a maximum ESR of 13.3 Ω at 120 Hz and a ripple current rating of 0.072 A at 85 °C. It measures 0.28 inches in diameter and 0.69 inches in length. The capacitor operates across a temperature range of -40 °C to +105 °C, with a load life of 1,000 hours at 105 °C and a shelf life of 1,000 hours at 105 °C, both specifying a maximum capacitance change of ±20% and ESR and DCL doubling from original limits. Vibration resistance is certified for 10 to 55 Hz with 0.06 inch amplitude and 10 g max, applied for 2 hours per plane. The part includes an epoxy end seal.
25µF 16V Aluminum Electrolytic Capacitors Axial, Can 13.3Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 25UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW25-16 | NLW25-16-ND | NLW25-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |