The NHR600M300JK0C is a Slimpack™ aluminum electrolytic capacitor rated for 300 Vdc and 60 µF, with a 20% capacitance tolerance and a 150 °C maximum operating temperature. It features a stainless steel case, near-hermetic seal, and measures 1.0 inch wide by 1.5 inches long. It handles up to 80g vibration when mounted on a JK case, has a maximum ESL of 30 nH, and uses 18 AWG copper terminals with tin-lead plating. Its ripple current rating at 150 °C is 0.37 A at 120 Hz and 0.64 A at 20 kHz, with leakage current ≤ 0.006 CV µA at 25 °C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR600M300JK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |