The NHR800M250JK0C is a 250 Vdc aluminum electrolytic capacitor in the NHR-Slimpack™ series, designed for high reliability in aerospace, military, and down-hole applications. It features a stainless steel case, a near-hermetic seal, and a compact size of 1.0 inch wide by 1.5 inches long, with a height of 0.5 inch. The capacitor has a capacitance of 80 µF, a capacitance tolerance of ±20%, and an ESR of 1.500 Ω at 120 Hz and 0.575 Ω at 20 kHz. It operates from -55 °C to +150 °C with no voltage derating required at 150 °C. Ripple current capability is 0.45 A at 120 Hz and 0.95 A at 20 kHz at 150 °C case temperature. The part meets MIL-STD-202, Method 204, for 80g vibration when mounted on a JK case. It has a 3000-hour load life rating at 150 °C and a 500-hour shelf life at 150 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR800M250JK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |