The NLW50-25 is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 50 µF, a maximum ESR of 5.3 Ω at 120 Hz and 120 Hz ripple current of 0.115 A at 85 °C. It measures 0.34 inches in diameter by 0.81 inches in length. The device operates over a temperature range of -40 °C to +105 °C and meets a load life of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR increase of 200% of limit. Vibration resistance is specified from 10 to 55 Hz at 10 g max in each plane. The part uses an epoxy end seal as standard.
50µF 25V Aluminum Electrolytic Capacitors Axial, Can 5.3Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 50UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW50-25 | NLW50-25-ND | NLW50-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |