The NR301R562M010FQ2 is a radial lead aluminum electrolytic capacitor from the Type 301R series, designed for high ripple current in switching power supply outputs. It has a capacitance of 5600 µF, a rated voltage of 10 Vdc, and an ESR of 78 mΩ at 120 Hz and 37 mΩ at 20 kHz. It supports a maximum ripple current of 2.43 A at 85 °C and 3.53 A at 20 kHz. The capacitor is rated for a temperature range of -55°C to +105°C, with a 4000-hour load life at full load and 85°C. It features a 16.5 mm diameter and 37.5 mm length, with a lead spacing of 7.5 mm and 0.81 mm lead diameter. It is RoHS compliant and uses an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R562M010FQ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |