The NLW50-50 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended temperature operation and vibration resistance. It operates from -40 °C to +105 °C with a rated voltage of 50 Vdc and a capacitance of 50 µF. At 85 °C and 120 Hz, it has an ESR of 4.0 Ω and a ripple current rating of 0.160 A. The capacitor measures 0.40 x 0.94 inches and features an epoxy end seal. Performance limits after 1,000 hours at 105 °C include a capacitance change of ±20%, ESR increase to 200% of limit, and DCL increase to 200% of limit. Vibration tolerance is 10 to 55 Hz with 0.06 inch amplitude and 10 g max in each plane.
50µF 50V Aluminum Electrolytic Capacitors Axial, Can 4Ohm 1000 Hrs @ 105°C
CAP ALUM 50UF 50V AXIAL
CORNELL DUBILIER Components NLW50-50
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NLW50-50 | 338-3582-ND | NLW50-50 | |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |