The NLW100-16 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring resistance to vibration and extended operating temperatures. It has a capacitance of 100 µF, a rated voltage of 16 Vdc, an ESR maximum of 3.3 Ω at 85 °C, and a nominal ripple current of 0.150 A at 120 Hz. The case dimensions are 0.34 inches in diameter by 0.81 inches in length. It operates within a temperature range of -40 °C to +105 °C and meets a load life specification of 1,000 hours at +105 °C with a capacitance change of ±20% and ESR increase of up to 200% of limit. The part is epoxy end sealed and has a capacitance tolerance of -10% to +75%.
100µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.3Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 100UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW100-16 | NLW100-16-ND | NLW100-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |