The NR301R272M010FK2 is a radial leaded aluminum electrolytic capacitor from the Type 301R series, designed for high-ripple-current applications in switching power supplies and UPS systems. It has a capacitance of 2700 µF, a rated voltage of 10 Vdc, and a maximum ESR of 116 mΩ at 25°C and 42 A ripple current at 85°C. The capacitor measures 0.65 inches in diameter and 1.04 inches in length, with a lead spacing of 7.5 mm and 18 AWG leads. It operates from -55°C to 105°C, with a load life of 2000 hours at full load and 85°C, and a series inductance of 12 to 16 nH. The part features a two-lead configuration and is RoHS compliant with epoxy end sealing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R272M010FK2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |