The NHR751M100JB0C is a 750 µF, 100 Vdc aluminum electrolytic capacitor in the NHR-SlimpackTM series, designed for high-reliability aerospace and military applications. It has a stainless steel case, 1.0 inch width, and 3.0 inch length, operating to 150 °C without voltage derating. Capacitance tolerance is ±20%, with leakage current ≤ 0.006 CV µA at 25 °C. Ripple current is 0.96 A at 120 Hz and 2.03 A at 20 kHz at 150 °C case temperature. ESR is 0.411 Ω at 120 Hz and 0.158 Ω at 20 kHz. It meets MIL-STD-202 Method 204 and IEC 60068-2-6 vibration standards with 80g endurance when mounted on a JK case. The part is rated for 3000 hours at 150 °C under rated voltage, with terminals of 18 AWG copper wire, tin-lead plated, rated for 20 amps max. Surge voltage is 150 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR751M100JB0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |