Cornell Dubilier Aluminum Electrolytic PPC123M010FG2SAA

Description
For New Design: No Capacitance: 12,000 µF Voltage DC: 15V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
Request a Quote
Description
For New Design: No Capacitance: 12,000 µF Voltage DC: 15V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PPC123M010FG2SAA is an ultra-thin polymer aluminum electrolytic capacitor rated for 10 Vdc, 12,000 µF, with a maximum ESR of 0.006 Ω at 20 kHz and 25 °C, and a ripple current rating of 18 Arms at 20 kHz and 85 °C. It operates from -55 °C to +125 °C, has a load life of 2,000 hours at 125 °C, and is 1 mm thick. The part is mounted using 3M VHB tape and meets MIL-STD-202 for mechanical shock and vibration. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and leakage current is ≤ 0.005CV after a 2-minute charge.

Datasheet Summary
Powered by GS/AI

The PPC123M010FG2SAA is an ultra-thin polymer aluminum electrolytic capacitor rated for 10 Vdc, 12,000 µF, with a maximum ESR of 0.006 Ω at 20 kHz and 25 °C, and a ripple current rating of 18 Arms at 20 kHz and 85 °C. It operates from -55 °C to +125 °C, has a load life of 2,000 hours at 125 °C, and is 1 mm thick. The part is mounted using 3M VHB tape and meets MIL-STD-202 for mechanical shock and vibration. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and leakage current is ≤ 0.005CV after a 2-minute charge.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - PPC123M010FG2SAA - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
PPC123M010FG2SAA
Aluminum Electrolytic PPC123M010FG2SAA
For New Design: No Capacitance: 12,000 µF Voltage DC: 15V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
  • For New Design: No
  • Capacitance: 12,000 µF
  • Voltage DC: 15V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Load Life: 2,000 @ 125°C
  • Ripple Current: 18 A @ 20 kHz, 85°C
  • ESR: 6 mΩ @ 20 kHz, 25°C
  • Length: 158.8mm
  • Width: 127mm
  • Thickness: 1.02mm
  • Lead Spacing: 69.8mm
Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 338-PPC123M010FG2SAA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-PPC123M010FG2SAA-ND
Aluminum - Polymer Capacitors 338-PPC123M010FG2SAA-ND
12000µF 10V Aluminum - Polymer Capacitors FlatPack, Tabbed 6mOhm 2000 Hrs @ 125°C

12000µF 10V Aluminum - Polymer Capacitors FlatPack, Tabbed 6mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PPC123M010FG2SAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
PPC123M010FG2SAA
Capacitors - Aluminum - Polymer Capacitors PPC123M010FG2SAA
CAP ALUM POLY 12000UF 10V CHAS

CAP ALUM POLY 12000UF 10V CHAS

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number PPC123M010FG2SAA 338-PPC123M010FG2SAA-ND PPC123M010FG2SAA
Product Name Aluminum Electrolytic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers