The NLW75-16 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended temperature operation and resistance to vibration. It operates from -40 °C to +105 °C with a rated voltage of 16 Vdc and a capacitance of 75 µF. The part has a maximum ESR of 4.50 Ω at 120 Hz and a nominal ripple current of 0.136 A at 85 °C. Its dimensions are 0.34 inches in diameter and 0.81 inches in length. The capacitor complies with load life and shelf life tests of 1,000 hours at 105 °C, with capacitance change within ±20% and ESR and leakage current doubling from initial limits. Vibration tolerance is specified as 10 to 55 Hz with 0.06 inch displacement or 10 g max, for 2 hours in each plane.
75µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 75UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW75-16 | NLW75-16-ND | NLW75-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 75 microF | 75 microF | 75 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |