The NR301R122M025ER2 is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 1200 µF and a maximum ESR of 90 mΩ at 25⁰C. It supports a ripple current of 2.20 A at 120 Hz and 3.58 A at 20 kHz, and is designed for switching power supply outputs. The part operates over a temperature range of -55⁰C to +105⁰C, with a load life of 2000 hours at 85⁰C under full load. It is housed in a cylindrical case measuring 0.51 in diameter by 1.73 in length and features an epoxy end seal. This part belongs to the Type 301R series, which offers reduced ESR and high ripple current capability compared to standard variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R122M025ER2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |