The NLW200-6 is a miniature axial leaded aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 200 µF. It has a maximum ESR of 2 Ω at 120 Hz and a ripple current rating of 0.25 A at 85 °C. The component measures 0.40 inches in diameter by 0.88 inches in length and operates over a temperature range of -40 °C to +105 °C. It features low DCL and ESR, extended life, and meets vibration specifications of 10 to 55 Hz with 0.06 inch amplitude and 10 g max in each plane. Load and shelf life are rated for 1,000 hours at 105 °C with changes in capacitance, ESR, and DCL limited to ±20%, 200% of limit, and 200% of limit, respectively.
200µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 200UF 6.3V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW200-6 | NLW200-6-ND | NLW200-6 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |