Cornell Dubilier Aluminum Electrolytic Capacitor 145-174Uf 125V, 20%, Qc; Capacitance Cornell Dubilier PSU14515

Description
ALUMINUM ELECTROLYTIC CAPACITOR 145-174UF 125V, 20%, QC; Capacitance:145µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 145-174UF 125V, 20%, QC; Capacitance:145µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 145-174Uf 125V, 20%, Qc; Capacitance Cornell Dubilier - 87F1264 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 145-174Uf 125V, 20%, Qc; Capacitance Cornell Dubilier
87F1264
Aluminum Electrolytic Capacitor 145-174Uf 125V, 20%, Qc; Capacitance Cornell Dubilier 87F1264
ALUMINUM ELECTROLYTIC CAPACITOR 145-174UF 125V, 20%, QC; Capacitance:145µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 145-174UF 125V, 20%, QC; Capacitance:145µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR;AL ELECTROLYTIC;CAP 145-174UF; MOTOR START;VOL-RTG 110/125VAC - 70186257 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 145-174UF; MOTOR START;VOL-RTG 110/125VAC
70186257
CAPACITOR;AL ELECTROLYTIC;CAP 145-174UF; MOTOR START;VOL-RTG 110/125VAC 70186257
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 87F1264 70186257
Product Name Aluminum Electrolytic Capacitor 145-174Uf 125V, 20%, Qc; Capacitance Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 145-174UF; MOTOR START;VOL-RTG 110/125VAC
Configuration / Form Factor Quick Connect Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 145 microF 145 to 174 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details