The NHR121M200JK0C is a slimpack aluminum electrolytic capacitor rated for 200 Vdc with a capacitance of 120 µF and a tolerance of ±20%. It features a stainless steel case, near-hermetic seal, and operates from -55 °C to +150 °C without voltage derating at 150 °C. The case dimensions are 1.0 inch wide by 1.5 inch long, with a height of 0.5 inch. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with a rugged construction capable of withstanding up to 80g when mounted in the JK case. Ripple current at 120 Hz and 150 °C is 0.52 A, with a maximum ESR of 1.107 Ω at 25 °C. Leakage current is ≤ 0.006 CV µA at 25 °C after 5 minutes. The capacitor is designed for high-reliability applications in aerospace and military environments, with a 3000-hour load life at rated voltage and 150 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR121M200JK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |