The NHR751M075JH0C is a 75 Vdc, 750 µF aluminum electrolytic capacitor in a stainless steel case, measuring 1.0 inch wide by 2.5 inches long, with two leads and no insulation. It operates from -55 °C to +150 °C, has a capacitance tolerance of ±20%, and a maximum ESR of 0.541 Ω at 120 Hz and 0.207 Ω at 20 kHz. The capacitor supports a ripple current of 1.15 A at 150 °C and withstands vibration up to 50g with standard mounting. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, and has a load life of 3000 hours at rated voltage and 150 °C.
Datasheet Summary Powered by GS/AI
The NHR751M075JH0C is a 75 Vdc, 750 µF aluminum electrolytic capacitor in a stainless steel case, measuring 1.0 inch wide by 2.5 inches long, with two leads and no insulation. It operates from -55 °C to +150 °C, has a capacitance tolerance of ±20%, and a maximum ESR of 0.541 Ω at 120 Hz and 0.207 Ω at 20 kHz. The capacitor supports a ripple current of 1.15 A at 150 °C and withstands vibration up to 50g with standard mounting. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, and has a load life of 3000 hours at rated voltage and 150 °C.