The PSU13065 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 130-156 µF and a rated voltage of 165 VAC. It is housed in a rugged bakelite case measuring 2 inches in diameter and 3 3/8 inches in length. The capacitor operates within a temperature range of -40 °C to 65 °C and supports 50 Hz to 60 Hz frequency. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 130µF 165V
130µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 130UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU13065 | 2002-PSU13065 | PSU13065-ND | PSU13065 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| WVAC | 165 volts |