The PSU10815 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 110/125 Vac, with a capacitance range of 108-130 µF, operating at 50-60 Hz, and featuring a case diameter of 1 inch and length of 2.75 inches. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. Optional bleeder resistors and mounting brackets are available. Operating temperature ranges from -40 ºC to 65 ºC.
108µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 108µF 125V
Cap Aluminum Lytic 108uF 110VAC/125VAC 20% (36.5125 X 69.85mm) Bracket Mount Dual Quick Connect 65°C Product overview: PSU10815 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 108uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Dual, 108uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PSU10815 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1146793-PSU10815
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PSU
Package: Bulk
Applications: Motor Start
Height - Seated (Max): 2.810" (71.37mm)
Standard Package: 100
Capacitance: 108 µF
Tolerance: 0%, +20%
Voltage - Rated: 125 V
Polarization: Bi-Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - QC Terminals
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.438" Dia (36.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: PSU10815-ND,338-3341
CAP ALUM 108UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU10815 | 338-3341-ND | 2002-PSU10815 | 58-PSU10815 | 1146793-PSU10815 | PSU10815 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Dual 108uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 108 microF | 108 microF | 108 microF | 108 microF | 108 microF | |
| WVAC | 125 volts | 110 volts | 125 volts |