The Type 300 and 301 are radial aluminum electrolytic capacitors designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR down to 6 mΩ and ripple current capability up to 16 amps. They operate from -55°C to +105°C, with a 4000-hour load life at full load and 85°C for parts with a diameter of 0.77 inch or larger. Capacitance ranges from 39 µF to 33,000 µF and rated voltage from 6.3 Vdc to 250 Vdc. The capacitors have series inductance of 12 to 16 nH and are available in two- or three-lead configurations. Case diameters are 0.75 inch, 0.875 inch, or 1.00 inch, with lengths up to 3.65 inches. The parts meet RoHS compliance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R472M016LQ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |