The NLW20-50 is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 20 µF, featuring an ESR maximum of 10.0 Ω at 85 °C and a ripple current rating of 0.076 A at 120 Hz. It has a diameter of 0.32 inches and a length of 0.76 inches, operating within a temperature range of -40 °C to +105 °C. The capacitor meets a load life specification of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR and DCL changes up to 200% of limit. Vibration resistance is specified for 10 to 55 Hz with 0.06" amplitude and 10 g max in each plane.
20µF 50V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 20UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW20-50 | NLW20-50-ND | NLW20-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |