The NR301R332M020LV2 is a radial leaded aluminum electrolytic capacitor from the Type 301R series, designed for switching power supply outputs and UPS battery stiffening with ultra-low ESR and high ripple current capability. It has a capacitance of 3300 µF, a rated voltage of 20 Vdc, and a two-lead configuration. The capacitor measures 0.73 inches in diameter by 1.63 inches in height, with a lead spacing of 0.400 inches. It features a maximum ESR of 62.0 mΩ at 25°C and a ripple current rating of 3.22 A at 120 Hz and 4.97 A at 20 kHz at 85°C. The operational temperature range is -55°C to +105°C, and it has a load life of 4000 hours at full load and 85°C. The capacitance tolerance is ±20%.
Datasheet Summary Powered by GS/AI
The NR301R332M020LV2 is a radial leaded aluminum electrolytic capacitor from the Type 301R series, designed for switching power supply outputs and UPS battery stiffening with ultra-low ESR and high ripple current capability. It has a capacitance of 3300 µF, a rated voltage of 20 Vdc, and a two-lead configuration. The capacitor measures 0.73 inches in diameter by 1.63 inches in height, with a lead spacing of 0.400 inches. It features a maximum ESR of 62.0 mΩ at 25°C and a ripple current rating of 3.22 A at 120 Hz and 4.97 A at 20 kHz at 85°C. The operational temperature range is -55°C to +105°C, and it has a load life of 4000 hours at full load and 85°C. The capacitance tolerance is ±20%.