The NLW75-50 is an axial-leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 75 µF. It has a maximum ESR of 2.7 Ω at 85 °C and a rated ripple current of 0.200 A at 120 Hz. The component measures 0.40 inches in diameter and 1.06 inches in length. It operates within a temperature range of -40 °C to +105 °C and meets a load life specification of 1,000 hours at +105 °C with a capacitance change of ±20% and ESR increase up to 200% of limit. The capacitor is designed for industrial applications requiring resistance to vibration and extended operating temperatures.
75µF 50V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 75UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW75-50 | NLW75-50-ND | NLW75-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 75 microF | 75 microF | 75 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |