The NLW3-150 is an axial-leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 3 µF, a maximum ESR of 67 Ω at 120 Hz and 0.038 A ripple current at 85 °C, housed in a 0.32 x 0.76 inch case. It operates from -40 °C to +105 °C, meets a capacitance tolerance of -10% to +75%, and has a leakage current limit of 0.2 √CV + 2 µA. Load and shelf life are rated at 1,000 hours at 105 °C with ±20% capacitance change and up to 200% ESR and DCL increase. The device is designed for industrial use with vibration resistance from 10 to 55 Hz at 10 g max.
3µF 150V Aluminum Electrolytic Capacitors Axial, Can 67Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 3UF 150V AXIAL
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 3UF, 150V, 10%, 8X19.3 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NLW3-150 | NLW3-150-ND | NLW3-150 | 17412269 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |