The NR301471U020FK2 is a radial leaded aluminum electrolytic capacitor from the Type 300/301 series, designed for switching power supply outputs and UPS battery stiffening. It has a 20 Vdc rated voltage, 470 µF capacitance with -10 +75% tolerance, and a case code FK measuring 0.65 x 1.04 inches. The capacitor features an ultra-low ESR of 240 mΩ at 120 Hz and supports a ripple current of 1.22 A at 85°C. It operates from -55°C to 105°C with a load life of 2000 hours at full load and 85°C. Series characteristics include a 12 to 16 nH series inductance and the ability to replace multiple lower-capacitance capacitors. The part has two leads and a bare can with PVC insulation. The series is rated for up to 16 A ripple current across variants, with ESR as low as 6 mΩ in high-performance models.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301471U020FK2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |