The PSU12430A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 124-149 µF and a rated voltage of 330 Vac. It is housed in a round rugged bakelite case measuring 7 inches in diameter and 4 3/8 inches in length. The capacitor operates within a temperature range of −40 °C to 65 °C and is designed for 50 Hz to 60 Hz frequency. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 124µF 330V
124µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 124UF 20% 330V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU12430A | 2002-PSU12430A | 338-2770-ND | PSU12430A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 124 microF | 124 microF | 124 microF | 124 microF |
| WVAC | 330 volts |