The Type PSU AC motor start capacitor is a non-polarized aluminum electrolytic capacitor designed for motor starting applications. It features a rugged bakelite case, operates at voltages up to 165 Vac, and has a capacitance range of 161-193 µF. The PSU16165A variant measures 1 inch in diameter and 2 3/4 inches in length. It meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. Operating temperature ranges from -40 °C to 65 °C, with a storage temperature of -55 °C to 85 °C and a frequency rating of 50-60 Hz.
161µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 161µF 165V
CAP ALUM 161UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU16165A | PSU16165A-ND | 2002-PSU16165A | PSU16165A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 161 microF | 161 microF | 161 microF | 161 microF |
| WVAC | 165 volts |