The PSU16130 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 330 Vac with a capacitance range of 161-193 µF. It measures 7 inches in diameter and 4 3/8 inches in length, operates from -40 °C to 65 °C, and meets EIA RS-463 Type 2 and UL E128034 standards.
161µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 161µF 330V
CAP ALUM 161UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU16130 | 338-4279-ND | 2002-PSU16130 | PSU16130 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 161 microF | 161 microF | 161 microF | 161 microF |
| WVAC | 330 volts |