The PF601V500AJ2B is an aluminum electrolytic photoflash capacitor rated for 500 Vdc with a capacitance of 600 µF, designed for high-energy applications requiring over 100,000 full discharges. It features a screw-terminal case with low post terminals (10-32 thread) and dimensions of 35.5 mm diameter and 93.6 mm length. The unit operates within a temperature range of -20 °C to 55 °C, has a maximum dissipation factor of 15% at 120 Hz and 25 °C, and a maximum ESR of 0.332 Ω. Its energy density is 1 joule per cc, and it meets vibration and shelf life tests per specified conditions. Capacitance tolerance is -10% to +20%.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PF601V500AJ2B | 2002-PF601V500AJ2B | PF601V500AJ2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |