Cornell Dubilier Aluminum Electrolytic NLW30-50

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLW30-50 is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 30 µF, featuring an ESR of 6.6 Ω at 85 ºC and a ripple current rating of 0.115 A at 120 Hz. It measures 0.40 inches in diameter by 0.76 inches in length. The part operates within a temperature range of -40 ºC to +105 ºC, conforms to a capacitance tolerance of -10 % to +75 %, and meets a load life specification of 1,000 hours at +105 ºC with ±20 % capacitance change and 200 % ESR change. Vibration resistance is certified to 10-55 Hz with 10 g maximum displacement for two hours per plane.

Datasheet Summary
Powered by GS/AI

The NLW30-50 is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 30 µF, featuring an ESR of 6.6 Ω at 85 ºC and a ripple current rating of 0.115 A at 120 Hz. It measures 0.40 inches in diameter by 0.76 inches in length. The part operates within a temperature range of -40 ºC to +105 ºC, conforms to a capacitance tolerance of -10 % to +75 %, and meets a load life specification of 1,000 hours at +105 ºC with ±20 % capacitance change and 200 % ESR change. Vibration resistance is certified to 10-55 Hz with 10 g maximum displacement for two hours per plane.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - NLW30-50 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
NLW30-50
Aluminum Electrolytic NLW30-50
Axial Leaded

Axial Leaded

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - NLW30-50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
NLW30-50-ND
Aluminum Electrolytic Capacitors NLW30-50-ND
30µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.6Ohm @ 120Hz 1000 Hrs @ 105°C

30µF 50V Aluminum Electrolytic Capacitors Axial, Can 6.6Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NLW30-50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
NLW30-50
Capacitors - Aluminum Electrolytic Capacitors NLW30-50
CAP ALUM 30UF 50V AXIAL

CAP ALUM 30UF 50V AXIAL

Supplier's Site
Capacitor - 17622478 - Radwell International
Willingboro, NJ, United States
Capacitor
17622478
Capacitor 17622478
CAPACITOR, AXIAL, ELECTROLYTIC, 30UF, 50V, 10X19 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 30UF, 50V, 10X19 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NLW30-50 NLW30-50-ND NLW30-50 17622478
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C681T200AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers