The NLW5-25 is an axial leaded aluminum electrolytic capacitor with a capacitance of 5 µF and a rated voltage of 25 Vdc. It has a maximum ESR of 40.0 Ω at 120 Hz and a nominal ripple current of 0.037 A at 85 °C. The component measures 0.28 inches in diameter and 0.57 inches in length. It operates over a temperature range of -40 °C to +105 °C, with a load life of 1,000 hours at +105 °C. Capacitance tolerance is -10% to +75%, and leakage current is specified as 0.2 √CV + 2 µA for voltages ≥25 Vdc. The capacitor is designed for industrial applications requiring vibration resistance and extended operating temperatures, with compliance to a vibration profile of 10 to 55 Hz, 0.06 inch amplitude, and 10 g max in each plane.
5µF 25V Aluminum Electrolytic Capacitors Axial, Can 40Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 5UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW5-25 | NLW5-25-ND | NLW5-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |