The NHR391M075JK0C is a 390 µF aluminum electrolytic capacitor rated for 75 Vdc, designed for high-temperature operation up to 150 °C with a 3000-hour load life. It features a stainless steel case, near-hermetic seal, and measures 1.0 inch wide by 1.5 inches long with a height of 0.5 inch. The capacitor supports ripple currents of 0.75 A at 120 Hz and 1.58 A at 20 kHz at 150 °C, with an ESR of 0.538 Ω at 25 °C. It complies with MIL-STD-202 Method 204 for vibration, with a 80g rating when mounted on JK case. Capacitance tolerance is ±20%, leakage current is ≤0.006 CV µA at 25 °C after five minutes, and it requires no voltage derating at 150 °C. The case is bare, with 18 AWG copper wire terminals and no insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR391M075JK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |