The NLW250-12 is an axial leaded aluminum electrolytic capacitor rated for 12 Vdc with a capacitance of 250 µF, featuring a nominal ripple current of 0.290 A at 120 Hz and a maximum ESR of 1.3 Ω at 85 °C. It measures 0.40 inches in diameter by 0.94 inches in length. The capacitor operates within a temperature range of -40 °C to +105 °C and meets a load life specification of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR and DCL shifts up to 200% of limit. Vibration resistance is qualified to 10 to 55 Hz at 10 g max in each plane.
250µF 12V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 250UF 12V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW250-12 | NLW250-12-ND | NLW250-12 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |