Cornell Dubilier Aluminum Electrolytic NR301R103M6R3LV2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NR301R103M6R3LV2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 10,000 µF capacitance, 6.3 Vdc rated voltage, and a 7.3 mm diameter by 1.63 inch length case with two leads. The part delivers a maximum ESR of 54 mΩ at 25°C and handles up to 5.21 A ripple current at 85°C, with a load life of 4000 hours at full load and 85°C. It operates from -55°C to 105°C and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The NR301R103M6R3LV2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple-current capability. It has a 10,000 µF capacitance, 6.3 Vdc rated voltage, and a 7.3 mm diameter by 1.63 inch length case with two leads. The part delivers a maximum ESR of 54 mΩ at 25°C and handles up to 5.21 A ripple current at 85°C, with a load life of 4000 hours at full load and 85°C. It operates from -55°C to 105°C and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - NR301R103M6R3LV2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
NR301R103M6R3LV2
Aluminum Electrolytic NR301R103M6R3LV2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number NR301R103M6R3LV2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C633U025AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details