The NLW100-12 is an axial-leaded aluminum electrolytic capacitor rated for 12 Vdc with a capacitance of 100 µF, operating from -40 °C to +105 °C. It has an ESR maximum of 3.3 Ω at 120 Hz and a nominal ripple current of 0.150 A at 85 °C. The case dimensions are 0.32 inches in diameter by 0.81 inches in length. It complies with load life and shelf life tests of 1,000 hours at 105 °C, with allowable changes of ±20% in capacitance, 200% increase in ESR, and 200% increase in leakage current. Vibration resistance is specified up to 10 to 55 Hz with 0.06 inch amplitude and 10 g max in each plane.
100µF 12V Aluminum Electrolytic Capacitors Axial, Can 3.3Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 100UF 12V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW100-12 | NLW100-12-ND | NLW100-12 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |