The NLW75-25 is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 75 µF. It has a maximum ESR of 3.6 Ω at 120 Hz and a rated ripple current of 0.175 A at 85 °C. Its dimensions are 0.40 inches in diameter and 0.88 inches in length. The capacitor operates within a temperature range of -40 °C to +105 °C and complies with a capacitance tolerance of -10% to +75%. It is designed for industrial applications requiring resistance to vibration and extended operating life, with a load life of 1,000 hours at +105 °C. The part features an epoxy end seal and is rated for 10 g vibration at 10 to 55 Hz in each plane.
75µF 25V Aluminum Electrolytic Capacitors Axial, Can 3.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 75UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW75-25 | NLW75-25-ND | NLW75-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 75 microF | 75 microF | 75 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |