The NR301471U025ER2 is a radial leaded aluminum electrolytic capacitor from the Type 301 series, designed for switching power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 220.0 mΩ at 120 Hz and a ripple current rating of 1.42 A at 85°C. The part has a capacitance of 470 µF with a tolerance of -10% to +75%, a rated voltage of 25 Vdc, and operates within a temperature range of -55°C to +105°C. It is an insulated can type with a diameter of 0.51 inches and a height of 1.73 inches. The capacitor supports a 4000-hour load life at full load and 85°C, with a series inductance of 12 to 16 nH. It replaces multiple smaller capacitors in high-ripple applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301471U025ER2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |