The NHR900M300JA0C is an aluminum electrolytic capacitor in the NHR-Slimpack series, designed for high-reliability applications in aerospace and military environments. It features a stainless steel case measuring 1.0 inch wide by 2.0 inches long, with a rated voltage of 300 Vdc and a capacitance of 90 µF ±20%. The capacitor operates from -55 °C to +150 °C with no voltage derating required at maximum temperature, and maintains a maximum ESR of 1.729 Ω at 25 °C and 120 Hz. It supports a ripple current of 0.47 A at 150 °C and is rated for 3000 hours of load life at rated voltage and 150 °C. The device meets MIL-STD-202 Method 204 vibration requirements up to 50g when not mounted in JK case configuration. Terminals are 18 AWG copper wire with tin-lead plating. The part has a near-hermetic seal and no voltage derating at 150 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR900M300JA0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |