The NLW2-25 is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 2 µF. It has a maximum ESR of 100 Ω at 120 Hz and a nominal ripple current of 0.026 A at 85 °C. The component measures 0.28 inches in diameter and 0.57 inches in length. It operates within a temperature range of -40 °C to +105 °C and meets a load life requirement of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR doubling. Vibration resistance is specified from 10 to 55 Hz with 10 g max in each plane. The part features low DCL and ESR for industrial applications requiring extended temperature operation and durability.
2µF 25V Aluminum Electrolytic Capacitors Axial, Can 100Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 2UF 25V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 2UF, 25V, 20%, 7.11X15 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NLW2-25 | NLW2-25-ND | NLW2-25 | 17516078 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |