The Type 301R is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with a temperature range of -55°C to 105°C, rated voltage of 10 Vdc, capacitance of 4700 µF, and capacitance tolerance of ±20%. It has a case size of 16.5 mm diameter by 33.5 mm height, a series inductance of 12 to 16 nH, and ripple current capability up to 16 A. It supports 4000 hours of load life at 85°C under full load and features epoxy end seals. ESR is specified as low as 6 mΩ, and capacitance retention exceeds 90% at -40°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R472M010FF2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |