The NLW15-12 is an axial-leaded aluminum electrolytic capacitor with a rated voltage of 12 Vdc and a capacitance of 15 µF. It has a maximum ESR of 17.7 Ω at 120 Hz and a nominal ripple current of 0.056 A at 85 °C. The case dimensions are 0.28 inches in diameter and 0.57 inches in length. It operates within a temperature range of -40 °C to +105 °C and meets a load life requirement of 1,000 hours at 105 °C with a capacitance change of ±20% and ESR increase to 200% of the limit. Vibration resistance is specified up to 55 Hz with 10 g max displacement in each plane.
15µF 12V Aluminum Electrolytic Capacitors Axial, Can 17.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 15UF 12V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW15-12 | NLW15-12-ND | NLW15-12 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |