The NR301R182M010EM2 is a radial lead aluminum electrolytic capacitor from the 301R series, designed for high ripple current in switching power supplies. It has a 10 Vdc rated voltage, 1800 µF capacitance, and a tolerance of ±20%. The capacitor features an ultra-low ESR of 122 mΩ at 25°C and supports a ripple current of 1.58 A at 120 Hz and 2.21 A at 85°C. Its case code EM2 corresponds to a 13.0 mm diameter and 28.0 mm height, with a 5.00 mm lead spacing and 18 AWG leads. The unit is RoHS compliant, has a 4000-hour load life at 85°C under full load, and operates over a temperature range of -55°C to +105°C. The capacitor has a series inductance of 12 to 16 nH and is epoxy-sealed.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R182M010EM2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |