The NLW300-25 is a miniature axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 300 µF, designed for industrial applications requiring extended temperature operation from -40 °C to +105 °C. It has an ESR maximum of 0.88 Ω at 85 °C and a nominal ripple current of 0.420 A at 120 Hz. The case dimensions are 0.40 inches in diameter and 1.57 inches in length. It complies with load and shelf life requirements of 1,000 hours at 105 °C, with capacitance change limited to ±20% and ESR and DCL doubling from initial limits. Vibration endurance is specified for 10 to 55 Hz at 10 g max in each plane.
300µF 25V Aluminum Electrolytic Capacitors Axial, Can 830mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 300UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW300-25 | NLW300-25-ND | NLW300-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | 300 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |