The NR301R182M025FQ2 is a two-lead radial aluminum electrolytic capacitor designed for switching power supply outputs, with ultra-low ESR and high ripple-current capability. It has a capacitance of 1800 μF, a rated voltage of 25 Vdc, an ESR of 75.0 mΩ at 25⁰C, and a ripple current rating of 3.97 A at 85⁰C. The case measures 0.65 in diameter by 1.48 in height with epoxy end seal. It operates from -55⁰C to 105⁰C and has a 4000-hour load life at 85⁰C under full load. Capacitance tolerance is -10% +50%. The part meets RoHS compliance and supports reflow soldering.
Datasheet Summary Powered by GS/AI
The NR301R182M025FQ2 is a two-lead radial aluminum electrolytic capacitor designed for switching power supply outputs, with ultra-low ESR and high ripple-current capability. It has a capacitance of 1800 μF, a rated voltage of 25 Vdc, an ESR of 75.0 mΩ at 25⁰C, and a ripple current rating of 3.97 A at 85⁰C. The case measures 0.65 in diameter by 1.48 in height with epoxy end seal. It operates from -55⁰C to 105⁰C and has a 4000-hour load life at 85⁰C under full load. Capacitance tolerance is -10% +50%. The part meets RoHS compliance and supports reflow soldering.